EKSMA OPTICS Precision Rectangular Windows

Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is offered. Windows can be anti-reflection coated. Manufactured from the high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 30 arcsec
Datasheet
Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is offered. Windows can be anti-reflection coated. Manufactured from the high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 30 arcsec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Rectangular Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Precision Rectangular Windows
Precision Rectangular Windows
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is offered. Windows can be anti-reflection coated. Manufactured from the high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 30 arcsec

The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is offered. Windows can be anti-reflection coated.

  • Manufactured from the high quality UV FS and BK7
  • Precision polished on both surfaces and held parallel up to 30 arcsec
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Precision Rectangular Windows
Window Material BK7 Glass; UV Grade Fused Silica
Window Shape Rectangular
Window Diameter, Side Length, or Rectangular Length 20 to 50.8 mm (0.7874 to 2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Grade ZnSe Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Zinc Selenide; ZnSe
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick - BQW-1 - Newport MKS
Specs
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
View Details