EKSMA OPTICS Curved Windows

Description
We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a suitable and inexpensive material. For applications requiring high thermal stability or involving severe thermal shock, UV grade fused silica is a good choice. BK7 and UV FS substrates can be supplied coated and used as laser mirrors. Please choose from our wide range of coatings and send us a request for custom product. Made of BK7 glass or UV grade fused silica (UV FS) Polished to high surface quality (20-10 scratch & dig) Limit the transmitted wavefront distortion to λ/10 Standard substrates are available with a variety of radii of concave or convex curvature
Datasheet
Description
We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a suitable and inexpensive material. For applications requiring high thermal stability or involving severe thermal shock, UV grade fused silica is a good choice. BK7 and UV FS substrates can be supplied coated and used as laser mirrors. Please choose from our wide range of coatings and send us a request for custom product. Made of BK7 glass or UV grade fused silica (UV FS) Polished to high surface quality (20-10 scratch & dig) Limit the transmitted wavefront distortion to λ/10 Standard substrates are available with a variety of radii of concave or convex curvature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Curved Windows
Curved Windows
We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a suitable and inexpensive material. For applications requiring high thermal stability or involving severe thermal shock, UV grade fused silica is a good choice. BK7 and UV FS substrates can be supplied coated and used as laser mirrors. Please choose from our wide range of coatings and send us a request for custom product. Made of BK7 glass or UV grade fused silica (UV FS) Polished to high surface quality (20-10 scratch & dig) Limit the transmitted wavefront distortion to λ/10 Standard substrates are available with a variety of radii of concave or convex curvature

We offer two substrate materials, spanning a range of thermal expansion coefficients. For applications in which thermal shock is absent and thermal stability is not critical, BK7 glass is a suitable and inexpensive material. For applications requiring high thermal stability or involving severe thermal shock, UV grade fused silica is a good choice.

BK7 and UV FS substrates can be supplied coated and used as laser mirrors. Please choose from our wide range of coatings and send us a request for custom product.

  • Made of BK7 glass or UV grade fused silica (UV FS)
  • Polished to high surface quality (20-10 scratch & dig)
  • Limit the transmitted wavefront distortion to λ/10
  • Standard substrates are available with a variety of radii of concave or convex curvature
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Curved Windows
Window Material BK7 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Hot Pressed MgF2 Domes -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 266 nm - 20QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details