EKSMA OPTICS Precision Round Windows

Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Diameter up to 250 mm is available on request. Manufactured from high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 3 arcsec
Datasheet
Description
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Diameter up to 250 mm is available on request. Manufactured from high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 3 arcsec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Round Windows -  - EKSMA OPTICS
Vilnius, Lithuania
Precision Round Windows
Precision Round Windows
The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue. Windows can be anti-reflection coated. Diameter up to 250 mm is available on request. Manufactured from high quality UV FS and BK7 Precision polished on both surfaces and held parallel up to 3 arcsec

The windows are designed to be used in precision optical systems. The optical transmission is high with little distortion of transmitted signal. λ/10 transmitted wavefront distorsion is usually preferred but λ/4 is offered as an option when this is not an issue.

Windows can be anti-reflection coated. Diameter up to 250 mm is available on request.

  • Manufactured from high quality UV FS and BK7
  • Precision polished on both surfaces and held parallel up to 3 arcsec
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Windows
Product Name Precision Round Windows
Window Material BK7 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, FemtoOptics, Ultrathin, 30 mm, 1 mm thick, AR coated - 3MQ12-01UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details