Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL MOUNTS
ZGC, INC.
0FA-9005-00 -- CENTURY OPTICS 90MM TO 105MM INSERT RING
ZGC, Inc.
Century Optics 90mm to 105mm Insert Ring
0FA-9005-00
Description
Century Optics 90mm to 105mm Insert Ring
ZGC, Inc.
Done
Description
Century Optics 90mm to 105mm Insert Ring
Suppliers
Company
Product
Description
Supplier Links
ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics 90mm to 105mm Insert Ring
0FA-9005-00
Century Optics 90mm to 105mm Insert Ring
0FA-9005-00
Century Optics 90mm to 105mm Insert Ring
Century Optics 90mm to 105mm Insert Ring
Supplier's Site
Technical Specifications
ZGC, Inc.
Product Category
Optical Mounts
Product Number
0FA-9005-00
Product Name
Century Optics 90mm to 105mm Insert Ring
Mount Type
Lens Holder
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Optical Pedestal, Clean-Passivated, 1.0 in. Height, 1 in. Diameter, 8-32
9952
Specs
Mount Type
Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length
25.4 mm (1 inch)
View Details
CeNing Optics Co., Ltd.
Waveplate Holders
Specs
Mount Type
Waveplate
Adjustment Type
Fixed
Clear Aperture
8 to 23 mm (0.3150 to 0.9055 inch)
View Details
PI (Physik Instrumente) L.P.
Piezo Z / Tip / Tilt Platform
S-325
Specs
Mount Type
Mirror Mount
Adjustment Type
Fixed
Shape
Circular
View Details
Knight Optical (UK) Ltd
Self centering component holder 0.0-50.8mm aperture M6+2xM4 screw fitting
HSC0050
View Details