ZGC, Inc. Century Optics 49mm to 58mm Step-up Ring 0FA-4958-00

Description
Century Optics 49mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 49mm camera lens front
Description
Century Optics 49mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 49mm camera lens front

Suppliers

Company
Product
Description
Supplier Links
Century Optics 49mm to 58mm Step-up Ring - 0FA-4958-00 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics 49mm to 58mm Step-up Ring
0FA-4958-00
Century Optics 49mm to 58mm Step-up Ring 0FA-4958-00
Century Optics 49mm to 58mm Step-up Ring Allows you to attach a 58mm Century Add-on lens your 49mm camera lens front

Century Optics 49mm to 58mm Step-up Ring
Allows you to attach a 58mm Century Add-on lens your 49mm camera lens front

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0FA-4958-00
Product Name Century Optics 49mm to 58mm Step-up Ring
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Camera Filter Mount & Ring for 25mm filters (25.5mm male thread) - HLF2500 - Knight Optical (UK) Ltd
Specs
Clear Aperture 22 mm (0.8661 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25 mm (0.9843 inch)
Maximum Thickness 6.5 mm (0.2559 inch)
View Details