ZGC, Inc. Century Optics 62mm to 72mm Step-up Ring 0FA-6272-00

Description
Century Optics 62mm to 72mm Step-up Ring
Description
Century Optics 62mm to 72mm Step-up Ring

Suppliers

Company
Product
Description
Supplier Links
Century Optics 62mm to 72mm Step-up Ring - 0FA-6272-00 - ZGC, Inc.
Mountain Lakes, NJ, USA
Century Optics 62mm to 72mm Step-up Ring
0FA-6272-00
Century Optics 62mm to 72mm Step-up Ring 0FA-6272-00
Century Optics 62mm to 72mm Step-up Ring

Century Optics 62mm to 72mm Step-up Ring

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 0FA-6272-00
Product Name Century Optics 62mm to 72mm Step-up Ring
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details