ZGC, Inc. MTF Nikon G to Sony E Mount Adapter MTNIKGE

Description
MTF Nikon G to Sony E Mount Adapter Allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new Sony NEX FS-100 camera The world's first Nikon G to Sony E Mount adaptor. With the introduction of the Sony NEX stills cameras, and NEX-VG10 camcorder later this year, and working closely with Sony UK, we have designed some new products to suit. This Product allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5 NEX-VG10 and the new Sony NEX FS-100 canera. Also as standard, this adaptor has our now famous G mechanism (patent pending) Simply turn the blue ring to adjust aperture on G/DX lenses As ever with all MTF products, these are manufactured with extreme precision using HE30 aluminium for the main body, our own brass, nickel plated Nikon mount and our own stainless steel E mount. (Please note. Using this adaptor will introduce a magnification factor of 1.54X with full 35mm format lenses, NO crop with DX lenses) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings
Description
MTF Nikon G to Sony E Mount Adapter Allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new Sony NEX FS-100 camera The world's first Nikon G to Sony E Mount adaptor. With the introduction of the Sony NEX stills cameras, and NEX-VG10 camcorder later this year, and working closely with Sony UK, we have designed some new products to suit. This Product allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5 NEX-VG10 and the new Sony NEX FS-100 canera. Also as standard, this adaptor has our now famous G mechanism (patent pending) Simply turn the blue ring to adjust aperture on G/DX lenses As ever with all MTF products, these are manufactured with extreme precision using HE30 aluminium for the main body, our own brass, nickel plated Nikon mount and our own stainless steel E mount. (Please note. Using this adaptor will introduce a magnification factor of 1.54X with full 35mm format lenses, NO crop with DX lenses) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

Suppliers

Company
Product
Description
Supplier Links
MTF Nikon G to Sony E Mount Adapter - MTNIKGE - ZGC, Inc.
Mountain Lakes, NJ, USA
MTF Nikon G to Sony E Mount Adapter
MTNIKGE
MTF Nikon G to Sony E Mount Adapter MTNIKGE
MTF Nikon G to Sony E Mount Adapter Allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new Sony NEX FS-100 camera The world's first Nikon G to Sony E Mount adaptor. With the introduction of the Sony NEX stills cameras, and NEX-VG10 camcorder later this year, and working closely with Sony UK, we have designed some new products to suit. This Product allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5 NEX-VG10 and the new Sony NEX FS-100 canera. Also as standard, this adaptor has our now famous G mechanism (patent pending) Simply turn the blue ring to adjust aperture on G/DX lenses As ever with all MTF products, these are manufactured with extreme precision using HE30 aluminium for the main body, our own brass, nickel plated Nikon mount and our own stainless steel E mount. (Please note. Using this adaptor will introduce a magnification factor of 1.54X with full 35mm format lenses, NO crop with DX lenses) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

MTF Nikon G to Sony E Mount Adapter
Allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5, NEX-VG10 and the new Sony NEX FS-100 camera
The world's first Nikon G to Sony E Mount adaptor.
With the introduction of the Sony NEX stills cameras, and NEX-VG10 camcorder later this year, and working closely with Sony UK, we have designed some new products to suit.
This Product allows the use of any Nikon mounted lens on the Sony NEX-3, NEX-5 NEX-VG10 and the new Sony NEX FS-100 canera.
Also as standard, this adaptor has our now famous G mechanism (patent pending)
Simply turn the blue ring to adjust aperture on G/DX lenses
As ever with all MTF products, these are manufactured with extreme precision using HE30 aluminium for the main body, our own brass, nickel plated Nikon mount and our own stainless steel E mount.
(Please note. Using this adaptor will introduce a magnification factor of 1.54X with full 35mm format lenses, NO crop with DX lenses)
Original design for intuitive operation
Impossible to damage lens during fitting and operation
Compatible with DX and 35mm format lenses
Compatible with lenses with or without aperture rings

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number MTNIKGE
Product Name MTF Nikon G to Sony E Mount Adapter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
Maximum Thickness 3 to 8.87 mm (0.1181 to 0.3492 inch)
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details