ZGC, Inc. Nikon G to Sony PMW-EX3 Adapter MTNGEX3

Description
Nikon G to Sony PMW-EX3 Adapter Compatible with lenses Nikon Lenses with or without aperture rings. Now you can have aperture control for your Nikon G lens. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in control ring allowing you to visually adjust lens aperture.(Patent pending) Although designed for G series lenses, this adaptor is compatible with ALL Nikon lenses including DX series. (Please note. Using this adaptor will introduce a magnification factor of 5.4X with standard lens, 3.625X with DX lens) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings
Description
Nikon G to Sony PMW-EX3 Adapter Compatible with lenses Nikon Lenses with or without aperture rings. Now you can have aperture control for your Nikon G lens. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in control ring allowing you to visually adjust lens aperture.(Patent pending) Although designed for G series lenses, this adaptor is compatible with ALL Nikon lenses including DX series. (Please note. Using this adaptor will introduce a magnification factor of 5.4X with standard lens, 3.625X with DX lens) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

Suppliers

Company
Product
Description
Supplier Links
Nikon G to Sony PMW-EX3 Adapter - MTNGEX3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Nikon G to Sony PMW-EX3 Adapter
MTNGEX3
Nikon G to Sony PMW-EX3 Adapter MTNGEX3
Nikon G to Sony PMW-EX3 Adapter Compatible with lenses Nikon Lenses with or without aperture rings. Now you can have aperture control for your Nikon G lens. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in control ring allowing you to visually adjust lens aperture.(Patent pending) Although designed for G series lenses, this adaptor is compatible with ALL Nikon lenses including DX series. (Please note. Using this adaptor will introduce a magnification factor of 5.4X with standard lens, 3.625X with DX lens) Original design for intuitive operation Impossible to damage lens during fitting and operation Compatible with DX and 35mm format lenses Compatible with lenses with or without aperture rings

Nikon G to Sony PMW-EX3 Adapter
Compatible with lenses Nikon Lenses with or without aperture rings.
Now you can have aperture control for your Nikon G lens. Simply turn the blue ring to adjust aperture.This adaptor incorporates a built in control ring allowing you to visually adjust lens aperture.(Patent pending)
Although designed for G series lenses, this adaptor is compatible with ALL Nikon lenses including DX series.
(Please note. Using this adaptor will introduce a magnification factor of 5.4X with standard lens, 3.625X with DX lens)
Original design for intuitive operation
Impossible to damage lens during fitting and operation
Compatible with DX and 35mm format lenses
Compatible with lenses with or without aperture rings

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number MTNGEX3
Product Name Nikon G to Sony PMW-EX3 Adapter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. - 605A-4-3 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 5.5 to 17 mm (0.2165 to 0.6693 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details