ZGC, Inc. MTF B4 2/3" to Sony PMW-F3 Adapter Kit MTB4F3

Description
MTF B4 2/3" to Sony PMW-F3 Adapter Kit An original design by Mike Tapa and Alister Chapman The B4 2/3" broadcast lens to Sony PMW-F3 package is a useful way of utilizing all of your B4 mounted lenses on the Sony PMW-F3 as well as APS-C sized sensor cameras such as the Canon 7D MKII and the new Canon C-300 Solid all aluminium construction Chrome plated Canon EF mount Multi layer coated optics Complete with MTF Canon EF to F3 adaptor Complete with support bridge(Can only be used on B4 2/3" lenses with built in 2X extender engaged, HD lenses recomended)
Description
MTF B4 2/3" to Sony PMW-F3 Adapter Kit An original design by Mike Tapa and Alister Chapman The B4 2/3" broadcast lens to Sony PMW-F3 package is a useful way of utilizing all of your B4 mounted lenses on the Sony PMW-F3 as well as APS-C sized sensor cameras such as the Canon 7D MKII and the new Canon C-300 Solid all aluminium construction Chrome plated Canon EF mount Multi layer coated optics Complete with MTF Canon EF to F3 adaptor Complete with support bridge(Can only be used on B4 2/3" lenses with built in 2X extender engaged, HD lenses recomended)

Suppliers

Company
Product
Description
Supplier Links
MTF B4 2/3
Mountain Lakes, NJ, USA
MTF B4 2/3" to Sony PMW-F3 Adapter Kit
MTB4F3
MTF B4 2/3" to Sony PMW-F3 Adapter Kit MTB4F3
MTF B4 2/3" to Sony PMW-F3 Adapter Kit An original design by Mike Tapa and Alister Chapman The B4 2/3" broadcast lens to Sony PMW-F3 package is a useful way of utilizing all of your B4 mounted lenses on the Sony PMW-F3 as well as APS-C sized sensor cameras such as the Canon 7D MKII and the new Canon C-300 Solid all aluminium construction Chrome plated Canon EF mount Multi layer coated optics Complete with MTF Canon EF to F3 adaptor Complete with support bridge(Can only be used on B4 2/3" lenses with built in 2X extender engaged, HD lenses recomended)

MTF B4 2/3" to Sony PMW-F3 Adapter Kit
An original design by Mike Tapa and Alister Chapman
The B4 2/3" broadcast lens to Sony PMW-F3 package is a useful way of utilizing all of your B4 mounted lenses on the Sony PMW-F3 as well as APS-C sized sensor cameras such as the Canon 7D MKII and the new Canon C-300
Solid all aluminium construction
Chrome plated Canon EF mount
Multi layer coated optics
Complete with MTF Canon EF to F3 adaptor
Complete with support bridge(Can only be used on B4 2/3" lenses with built in 2X extender engaged, HD lenses recomended)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number MTB4F3
Product Name MTF B4 2/3" to Sony PMW-F3 Adapter Kit
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 60.3 mm (0.1260 to 2.37 inch)
Maximum Thickness 3 to 6.73 mm (0.1181 to 0.2650 inch)
View Details
Large-Aperture Z-Stage and Z-Tip-Tilt Stage - S-312 - PI (Physik Instrumente) L.P.
Specs
Mount Type Interferometry, Nano positioning & Scanning
Adjustment Type Fixed
Clear Aperture 53 to 311 mm (2.09 to 12.24 inch)
View Details
Zeiss Axioline 4FL Slider - 91011 - Chroma Technology Corp.
Chroma Technology Corp.
Specs
Mount Type Filter Holder
Shape Circular
View Details