Electric Generators Direct Datasheets for Transfer Switches
Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply.
Transfer Switches: Learn more
| Product Name | Notes |
|---|---|
| 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V)... | |
| 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V)... | |
| 100-A Indoor Automatic Transfer Switch w/ 14-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •4 x 15A (120V)... | |
| 100-A Indoor Automatic Transfer Switch w/ 16-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V)... | |
| 3-Phase Automatic Transfer switch •Only works with 120/208 3 Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection... | |
| 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators 60 kw or smaller Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection Larger Applications... | |
| 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Larger... | |
| 3-Phase Automatic Transfer switch •Only works with 120/208 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection | |
| 3-Phase Automatic Transfer switch •Only works with 120/240 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection | |
| 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Larger... | |
| 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller... | |
| 3-Phase Automatic Transfer switch •Only works with 120/240V 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection | |
| 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Larger... | |
| 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller... | |
| 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection | |
| Automatic Transfer Switch •Only works with 120/240 Single-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection | |
| Generac 3-Phase Automatic Transfer Switch •Only works with 120/240V 3-Phase generators 60 kw or smaller •Compatible with Generac generators with the "R" series controller Fully Automatic Operation Standard Installation •May... | |
| Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer... | |
| Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100... | |
| Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be... | |
| Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Service Entrance Rated •Includes disconnect circuit breakers on... | |
| Maximum Safety, Comfort and Efficiency •Compatible with 12-20kW Intelligen Standby Generator •Rated at 100-Amps @240v 16-Circuit Design •Allows you to select your priority circuits •Manage up to 2 AC units... | |
| Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generators range by prioritizing... | |
| Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 100Amps @240v AC Power Control... | |
| Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 200Amps @240v AC Power Control... | |
| Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage... | |
| Prewired Square D type QO load center •100 amp load centers use up to 12 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition... | |
| Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition... | |
| Standard Features •Service Entrance Rated w/ a Square D type QOM circuit breaker •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral... | |
| Standard Features •Service Entrance Rated •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable... | |
| Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes... | |
| Three Devices in One •Load shedding device, load center and automatic transfer switch Built-In Load Shedding •Allows you to safely alternate two high-wattage appliances •Alternate two central air conditioners without... |