Electric Generators Direct Kohler 200-A Outdoor Auto Transfer Switch Model RRT-JFNC-0200A

Description
Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be padlocked for added safety Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 200A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •UL Listed
Datasheet
Description
Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be padlocked for added safety Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 200A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 200-A Outdoor Auto Transfer Switch - Model RRT-JFNC-0200A - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 200-A Outdoor Auto Transfer Switch
Model RRT-JFNC-0200A
Kohler 200-A Outdoor Auto Transfer Switch Model RRT-JFNC-0200A
Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •For gensets equipped w/ RDC or DC controller NEMA 3R Outdoor Enclosure •Unit can be padlocked for added safety Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 200A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •UL Listed

Kohler Model RRT 200-Amp Automatic Transfer Switch
•Designed for use w/ models 14RES/RESL & 20RES/RESL
•For gensets equipped w/ RDC or DC controller
NEMA 3R Outdoor Enclosure
•Unit can be padlocked for added safety
Standard Features
•Provides the low-speed quiet weekly diagnostic testing
•Provides smart engine cooldown
•Allows utility voltage dis. on the RDC/DC integrated controller
•Interface board for connection to the RDC/DC controller
•240 VAC @ 200A
•Two-pole, single-phase open-transition transfer switch
•Double throw inherently interlocked design
•Contractor manually operable for maintenance purposes
•UL Listed

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RRT-JFNC-0200A
Product Name Kohler 200-A Outdoor Auto Transfer Switch
Switch Control Automatic Transfer Control
Unlock Full Specs
to access all available technical data

Similar Products

Bypass Isolation Automatic Transfer Switch -  - Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details