Electric Generators Direct Generac Nexus Smart SwitchPro - 400 A Auto Transfer Switch Model RTSX400A3

Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Steel, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 18,000 Amps •Lug range: 600 MCM - #4 or 2-250 MCM •Standard Installation •Also requires a sub-panel for overload protection
Datasheet
Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Steel, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 18,000 Amps •Lug range: 600 MCM - #4 or 2-250 MCM •Standard Installation •Also requires a sub-panel for overload protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Nexus Smart SwitchPro - 400 A Auto Transfer Switch - Model RTSX400A3 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Nexus Smart SwitchPro - 400 A Auto Transfer Switch
Model RTSX400A3
Generac Nexus Smart SwitchPro - 400 A Auto Transfer Switch Model RTSX400A3
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Steel, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 18,000 Amps •Lug range: 600 MCM - #4 or 2-250 MCM •Standard Installation •Also requires a sub-panel for overload protection

Nexus™ Automatic Transfer Switch
Compatible With Generac Nexus™ or Generac R200 Controllers
•Leverages digital load management (DLM) technology
•Ability to manage 2 A/C units with no additional hardware
•Intelligently manage 4 more loads w/ additional DLM modules
•DLM Module P/N: 5937 (Sold Separately)
NEMA 3R Indoor/Outdoor Rated
•Steel, wall mountable weather-proof enclosure
•Electrostatically applied and baked powder paint (Gray)
Tech Spec Summary:
•Load transition type: Open Transition
•Withstand rating: 18,000 Amps
•Lug range: 600 MCM - #4 or 2-250 MCM
•Standard Installation
•Also requires a sub-panel for overload protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RTSX400A3
Product Name Generac Nexus Smart SwitchPro - 400 A Auto Transfer Switch
Switch Control Automatic Transfer Control
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Style Floor-Based
Switch Control Manually (optional feature); Automatic Transfer Control (optional feature)
Features UL Listed
View Details
Molded Case Circuit Breaker & Molded Case Switch ATS -  - Caterpillar Electric Power
Specs
Style Ground Mounted; Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details