Electric Generators Direct Generac Nexus Smart SwitchPro - 200 A Auto Transfer Switch Model RTSD200A3

Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 22,000 Amps •Lug range: 400MCM - #4
Datasheet
Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 22,000 Amps •Lug range: 400MCM - #4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Nexus Smart SwitchPro - 200 A Auto Transfer Switch - Model RTSD200A3 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Nexus Smart SwitchPro - 200 A Auto Transfer Switch
Model RTSD200A3
Generac Nexus Smart SwitchPro - 200 A Auto Transfer Switch Model RTSD200A3
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 22,000 Amps •Lug range: 400MCM - #4

Nexus™ Automatic Transfer Switch
Compatible With Generac Nexus™ or Generac R200 Controllers
•Leverages digital load management (DLM) technology
•Ability to manage 2 A/C units with no additional hardware
•Intelligently manage 4 more loads w/ additional DLM modules
•DLM Module P/N: 5937 (Sold Separately)
Service Entrance Rated
•Installs between main meter and service panel
•Contains load side and line side disconnecting breakers
NEMA 3R Indoor/Outdoor Rated
•Aluminum, wall mountable weather-proof enclosure
•Electrostatically applied and baked powder paint (Gray)
Tech Spec Summary:
•Load transition type: Open Transition
•Withstand rating: 22,000 Amps
•Lug range: 400MCM - #4

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RTSD200A3
Product Name Generac Nexus Smart SwitchPro - 200 A Auto Transfer Switch
Switch Control Automatic Transfer Control
Features UL Listed
Current 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Transfer Load Manager - EXL - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features CSA Certification; UL Listed
View Details
Industrial Transfer Switches -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed
View Details
Contactor Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details