Electric Generators Direct Kohler 200-A Outdoor Auto Transfer Switch Model RDT-CFNC-0200A

Description
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 3R (outdoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
Datasheet
Description
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 3R (outdoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 200-A Outdoor Auto Transfer Switch - Model RDT-CFNC-0200A - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 200-A Outdoor Auto Transfer Switch
Model RDT-CFNC-0200A
Kohler 200-A Outdoor Auto Transfer Switch Model RDT-CFNC-0200A
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 3R (outdoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays

Standard Features
•UL listed and CSA certified
•Two-pole, single-phase, open-transition transfer switch
•Double throw inherently interlocked design
•Solid Neutral
•220/240 VAC, 50/60 Hz (jumper)
•Contractor manually operable for maintenance purposes
•NEMA 3R (outdoor) enclosure
MPAC™ 500 Controller Features
•User-friendly interface and easy-to-find international symbols
•LED indication of system faults
•Test button (with or without load)
•Exercise set button
•Single-phase voltage sensing on both sources
•Line-to-line frequency sensing
•Fixed time delays

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RDT-CFNC-0200A
Product Name Kohler 200-A Outdoor Auto Transfer Switch
Features UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Bypass Isolation Automatic Transfer Switch -  - Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Contactor Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) - PDU330AT6L2130 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details