Electric Generators Direct Kohler 200-A Auto Transfer Switch Model RDT-CFNA-0200B

Description
Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
Datasheet
Description
Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 200-A Auto Transfer Switch - Model RDT-CFNA-0200B - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 200-A Auto Transfer Switch
Model RDT-CFNA-0200B
Kohler 200-A Auto Transfer Switch Model RDT-CFNA-0200B
Prewired Square D type QO load center •200 amp load centers use up to 24 circuit breakers - not included Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays

Prewired Square D type QO load center
•200 amp load centers use up to 24 circuit breakers - not included
Standard Features
•UL listed and CSA certified
•Two-pole, single-phase, open-transition transfer switch
•Double throw inherently interlocked design
•Solid Neutral
•220/240 VAC, 50/60 Hz (jumper)
•Contractor manually operable for maintenance purposes
•NEMA 1 (indoor) enclosure
MPAC™ 500 Controller Features
•User-friendly interface and easy-to-find international symbols
•LED indication of system faults
•Test button (with or without load)
•Exercise set button
•Single-phase voltage sensing on both sources
•Line-to-line frequency sensing
•Fixed time delays

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RDT-CFNA-0200B
Product Name Kohler 200-A Auto Transfer Switch
Features UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

ATC Service Entrance Rated Mccb & Power Breaker Based ATS -  - Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); UL Listed
View Details
Automatic Transfer Switching Equipment from 40 to 160 A - ATyS t M - ATyS g M - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features Locking Switch (optional feature)
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Source Transfer Switch - STS 1400 - Eaton | Power Quality
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Relay-Based Switch
View Details