Electric Generators Direct Generac Nexus LTS 200-A Auto Transfer Switch Model RTSJ200A3

Description
Three Devices in One •Load shedding device, load center and automatic transfer switch Built-In Load Shedding •Allows you to safely alternate two high-wattage appliances •Alternate two central air conditioners without overloading 16-Circuit Priority Load Center •Drops non-critical circuits when overload is approaching •Brings back non-critical circuits when power is available 200-Amp Automatic Transfer Switch •Allows for the most efficient use of the generator •Protects generator overload •Will only work with 120/240V single-phase generators Service Entrance •Easy to install between your meter and main load center •Eliminates need for separate sub-panel •NEMA 3R indoor/outdoor rated
Datasheet
Description
Three Devices in One •Load shedding device, load center and automatic transfer switch Built-In Load Shedding •Allows you to safely alternate two high-wattage appliances •Alternate two central air conditioners without overloading 16-Circuit Priority Load Center •Drops non-critical circuits when overload is approaching •Brings back non-critical circuits when power is available 200-Amp Automatic Transfer Switch •Allows for the most efficient use of the generator •Protects generator overload •Will only work with 120/240V single-phase generators Service Entrance •Easy to install between your meter and main load center •Eliminates need for separate sub-panel •NEMA 3R indoor/outdoor rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Nexus LTS 200-A Auto Transfer Switch - Model RTSJ200A3 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Nexus LTS 200-A Auto Transfer Switch
Model RTSJ200A3
Generac Nexus LTS 200-A Auto Transfer Switch Model RTSJ200A3
Three Devices in One •Load shedding device, load center and automatic transfer switch Built-In Load Shedding •Allows you to safely alternate two high-wattage appliances •Alternate two central air conditioners without overloading 16-Circuit Priority Load Center •Drops non-critical circuits when overload is approaching •Brings back non-critical circuits when power is available 200-Amp Automatic Transfer Switch •Allows for the most efficient use of the generator •Protects generator overload •Will only work with 120/240V single-phase generators Service Entrance •Easy to install between your meter and main load center •Eliminates need for separate sub-panel •NEMA 3R indoor/outdoor rated

Three Devices in One
•Load shedding device, load center and automatic transfer switch
Built-In Load Shedding
•Allows you to safely alternate two high-wattage appliances
•Alternate two central air conditioners without overloading
16-Circuit Priority Load Center
•Drops non-critical circuits when overload is approaching
•Brings back non-critical circuits when power is available
200-Amp Automatic Transfer Switch
•Allows for the most efficient use of the generator
•Protects generator overload
•Will only work with 120/240V single-phase generators
Service Entrance
•Easy to install between your meter and main load center
•Eliminates need for separate sub-panel
•NEMA 3R indoor/outdoor rated

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RTSJ200A3
Product Name Generac Nexus LTS 200-A Auto Transfer Switch
Switch Control Automatic Transfer Control
Unlock Full Specs
to access all available technical data

Similar Products

Bypass Isolation Automatic Transfer Switch -  - Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Small Business Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Magnum Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) - PDU330AT6L2130 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details