Electric Generators Direct Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch Model RTSX100A3

Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14 Standard Installation •Also requires a sub-panel for overload protection
Datasheet
Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14 Standard Installation •Also requires a sub-panel for overload protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch - Model RTSX100A3 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch
Model RTSX100A3
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch Model RTSX100A3
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages Digital Load Management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14 Standard Installation •Also requires a sub-panel for overload protection

Nexus™ Automatic Transfer Switch
Compatible With Generac Nexus™ or Generac R200 Controllers
•Leverages Digital Load Management (DLM) technology
•Ability to manage 2 A/C units with no additional hardware
•Intelligently manage 4 more loads w/ additional DLM modules
•DLM Module P/N: 5937 (Sold Separately)
NEMA 3R Indoor/Outdoor Rated
•Aluminum, wall mountable weather-proof enclosure
•Electrostatically applied and baked powder paint (Gray)
Tech Spec Summary:
•Load transition type: Open Transition
•Withstand rating: 10,000 Amps
•Lug range: 2/0 - #14
Standard Installation
•Also requires a sub-panel for overload protection

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RTSX100A3
Product Name Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch
Switch Control Automatic Transfer Control
Features UL Listed
Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switch - CTS - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification; UL Listed
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Contactor Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) - PDU330AT6L2130 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details