Electric Generators Direct Kohler 100-A Indoor Auto Transfer Switch Model RRT-JFNA-0100B

Description
Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 100A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure •UL Listed
Datasheet
Description
Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 100A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure •UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 100-A Indoor Auto Transfer Switch - Model RRT-JFNA-0100B - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 100-A Indoor Auto Transfer Switch
Model RRT-JFNA-0100B
Kohler 100-A Indoor Auto Transfer Switch Model RRT-JFNA-0100B
Kohler Model RRT 100-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Prewired Square D type QO load center •100 amp load centers use up to 16 circuit breakers - not included Standard Features •Provides the low-speed quiet weekly diagnostic testing •Provides smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 100A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure •UL Listed

Kohler Model RRT 100-Amp Automatic Transfer Switch
•Designed for use w/ models 14RES/RESL & 20RES/RESL
•Gensets equipped w/ RDC or DC controller
Prewired Square D type QO load center
•100 amp load centers use up to 16 circuit breakers - not included
Standard Features
•Provides the low-speed quiet weekly diagnostic testing
•Provides smart engine cooldown
•Allows utility voltage dis. on the RDC/DC integrated controller
•Interface board for connection to the RDC/DC controller
•240 VAC @ 100A
•Two-pole, single-phase open-transition transfer switch
•Double throw inherently interlocked design
•Contractor manually operable for maintenance purposes
•NEMA 1 (indoor) enclosure
•UL Listed

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RRT-JFNA-0100B
Product Name Kohler 100-A Indoor Auto Transfer Switch
Switch Control Automatic Transfer Control
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switch - CTG - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification; UL Listed
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Magnum Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details