Electric Generators Direct Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch Model RTSD100A3

Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14
Datasheet
Description
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch - Model RTSD100A3 - Electric Generators Direct
Bolingbrook, IL, USA
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch
Model RTSD100A3
Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch Model RTSD100A3
Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937 (Sold Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary: •Load transition type: Open Transition •Withstand rating: 10,000 Amps •Lug range: 2/0 - #14

Nexus™ Automatic Transfer Switch
Compatible With Generac Nexus™ or Generac R200 Controllers
•Leverages digital load management (DLM) technology
•Ability to manage 2 A/C units with no additional hardware
•Intelligently manage 4 more loads w/ additional DLM modules
•DLM Module P/N: 5937 (Sold Separately)
Service Entrance Rated
•Installs between main meter and service panel
•Contains load side and line side disconnecting breakers
NEMA 3R Indoor/Outdoor Rated
•Aluminum, wall mountable weather-proof enclosure
•Electrostatically applied and baked powder paint (Gray)
Tech Spec Summary:
•Load transition type: Open Transition
•Withstand rating: 10,000 Amps
•Lug range: 2/0 - #14

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RTSD100A3
Product Name Generac Nexus Smart SwitchPro - 100 A Auto Transfer Switch
Switch Control Automatic Transfer Control
Features UL Listed
Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Source Transfer Switch - STS 1400 - Eaton | Power Quality
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Relay-Based Switch
View Details
ATC Power Breaker Bypass Isolation Open/closed Transition ATS -  - Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification; UL Listed
View Details