Electric Generators Direct Briggs & Stratton 100-A Auto Transfer Switch Model 71045

Description
Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 100Amps @240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits Nema 3R Enclosure •Flexibility in mounting locations - indoor or outdoor Compatible with 12-20kW Intelligen generator systems
Datasheet
Description
Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 100Amps @240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits Nema 3R Enclosure •Flexibility in mounting locations - indoor or outdoor Compatible with 12-20kW Intelligen generator systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Briggs & Stratton 100-A Auto Transfer Switch - Model 71045 - Electric Generators Direct
Bolingbrook, IL, USA
Briggs & Stratton 100-A Auto Transfer Switch
Model 71045
Briggs & Stratton 100-A Auto Transfer Switch Model 71045
Maximum Safety, Comfort and Efficiency •Eliminates dangerous backfeeds and electrical overloads Service Entrance Rated •Offers abilty to power all circuits without a sub-panel •Rated at 100Amps @240v AC Power Control Module (ACCM-II) Transfer Switch •Computer controlled load management power switching •Expand your generators range by prioritizing powered circuits Nema 3R Enclosure •Flexibility in mounting locations - indoor or outdoor Compatible with 12-20kW Intelligen generator systems

Maximum Safety, Comfort and Efficiency
•Eliminates dangerous backfeeds and electrical overloads
Service Entrance Rated
•Offers abilty to power all circuits without a sub-panel
•Rated at 100Amps @240v
AC Power Control Module (ACCM-II) Transfer Switch
•Computer controlled load management power switching
•Expand your generators range by prioritizing powered circuits
Nema 3R Enclosure
•Flexibility in mounting locations - indoor or outdoor
Compatible with 12-20kW Intelligen generator systems

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model 71045
Product Name Briggs & Stratton 100-A Auto Transfer Switch
Features UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Molded Case Circuit Breaker & Molded Case Switch ATS -  - Caterpillar Electric Power
Specs
Style Ground Mounted; Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Small Business Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) - PDU330AT6L2130 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details