Electric Generators Direct Kohler 100-A Auto Transfer Switch Model RDT-CFNA-0100A

Description
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays •2-year limited warranty
Datasheet
Description
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays •2-year limited warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kohler 100-A Auto Transfer Switch - Model RDT-CFNA-0100A - Electric Generators Direct
Bolingbrook, IL, USA
Kohler 100-A Auto Transfer Switch
Model RDT-CFNA-0100A
Kohler 100-A Auto Transfer Switch Model RDT-CFNA-0100A
Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 1 (indoor) enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays •2-year limited warranty

Standard Features
•UL listed and CSA certified
•Two-pole, single-phase, open-transition transfer switch
•Double throw inherently interlocked design
•Solid Neutral
•220/240 VAC, 50/60 Hz (jumper)
•Contractor manually operable for maintenance purposes
•NEMA 1 (indoor) enclosure
MPAC™ 500 Controller Features
•User-friendly interface and easy-to-find international symbols
•LED indication of system faults
•Test button (with or without load)
•Exercise set button
•Single-phase voltage sensing on both sources
•Line-to-line frequency sensing
•Fixed time delays
•2-year limited warranty

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model RDT-CFNA-0100A
Product Name Kohler 100-A Auto Transfer Switch
Features UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Molded Case Circuit Breaker & Molded Case Switch ATS -  - Caterpillar Electric Power
Specs
Style Ground Mounted; Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Industrial Transfer Switches -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed
View Details
Magnum Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details