Electric Generators Direct Gen-Tran 200-A Outdoor Auto Transfer Switch Model ATS2002R

Description
Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer Switch •Microprocessor-cont rolled and open transition •Circuit breaker-based switching with manual override •Programmable exerciser intervals Designed For Simple Installation •Installs outside next to the utility meter •Feeds a standard load center indoors •Accommodates up to 4 additional circuits or subfeeds Accomodates PowerPause™ Load Management Modules •Up to 3 modules can be added (Sold Separately) •Manage up to 6 circuits to help avoid generator overload •Ability to run larger appliances when gen capacity is available ATSRK Relay For Signaling Between Generator & ATS •Required for connection with most stationary generators
Datasheet
Description
Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer Switch •Microprocessor-cont rolled and open transition •Circuit breaker-based switching with manual override •Programmable exerciser intervals Designed For Simple Installation •Installs outside next to the utility meter •Feeds a standard load center indoors •Accommodates up to 4 additional circuits or subfeeds Accomodates PowerPause™ Load Management Modules •Up to 3 modules can be added (Sold Separately) •Manage up to 6 circuits to help avoid generator overload •Ability to run larger appliances when gen capacity is available ATSRK Relay For Signaling Between Generator & ATS •Required for connection with most stationary generators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gen-Tran 200-A Outdoor Auto Transfer Switch - Model ATS2002R - Electric Generators Direct
Bolingbrook, IL, USA
Gen-Tran 200-A Outdoor Auto Transfer Switch
Model ATS2002R
Gen-Tran 200-A Outdoor Auto Transfer Switch Model ATS2002R
Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer Switch •Microprocessor-cont rolled and open transition •Circuit breaker-based switching with manual override •Programmable exerciser intervals Designed For Simple Installation •Installs outside next to the utility meter •Feeds a standard load center indoors •Accommodates up to 4 additional circuits or subfeeds Accomodates PowerPause™ Load Management Modules •Up to 3 modules can be added (Sold Separately) •Manage up to 6 circuits to help avoid generator overload •Ability to run larger appliances when gen capacity is available ATSRK Relay For Signaling Between Generator & ATS •Required for connection with most stationary generators

Generator Ready
•Makes a home ready for a home standby generator
Designed For Outdoor Installation
•NEMA 3R Aluminum cabinet can be surface mounted & padlocked
Ovation Series 200-Amp Automatic Transfer Switch
•Microprocessor-controlled and open transition
•Circuit breaker-based switching with manual override
•Programmable exerciser intervals
Designed For Simple Installation
•Installs outside next to the utility meter
•Feeds a standard load center indoors
•Accommodates up to 4 additional circuits or subfeeds
Accomodates PowerPause™ Load Management Modules
•Up to 3 modules can be added (Sold Separately)
•Manage up to 6 circuits to help avoid generator overload
•Ability to run larger appliances when gen capacity is available
ATSRK Relay For Signaling Between Generator & ATS
•Required for connection with most stationary generators

Supplier's Site Datasheet

Technical Specifications

  Electric Generators Direct
Product Category Transfer Switches
Product Number Model ATS2002R
Product Name Gen-Tran 200-A Outdoor Auto Transfer Switch
Switch Control Automatic Transfer Control
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switch - CTX - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification; UL Listed
View Details
Small Business Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details
Manual Transfer Switch -  - Eaton Corporation - Sensors
Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details