Yageo Nexensos Datasheets for Resistive Temperature Devices (RTD) Elements
Resistive temperature device (RTD) elements are wire windings or other thin-film serpentines that exhibit changes in resistance with changes in temperature. They are usually made of metallic elements or alloys such as copper, nickel, or nickel-iron.
Resistive Temperature Devices (RTD) Elements: Learn more
| Product Name | Notes |
|---|---|
| Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic... | |
| Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum... | |
| H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in... | |
| L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in... | |
| M-series platinum temperature sensors are the best choice for most applications. They are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly... | |
| MR platinum temperature sensors are characterized by their small, round design. They are also characterized by high long-term stability, excellent precision over a wide temperature range and compatibility. They are... | |
| Nickel Thin Film RTD Elements are characterized by a large change in resistance vs. temperature, and availability in several industry-standard temperature coefficients. We offer a variety of Nickel RTD sensors... | |
| Platinum temperature heater are the best choice for most applications. They are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. These characteristics enable liquids, gases... | |
| Surface mount RTD (SMD) Elements are designed for automated board mounting in high-volume applications on printed circuit boards where long time stability, interchangeability combined with low costs are important. Standard... | |
| Surface mount RTD (SMD) elements are designed for automated board mounting in high-volume applications on printed circuit boards where long-time stability, interchangeability combined with low costs are important. Delivery form... | |
| The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. |