Yageo Nexensos Wirewound Glass Platinum RTD HG2713

Description
Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes and dual elements are also available. Customizable options include connection wire length, temperature coefficient, and resistance value. The Glass Wire Wound (GWW) can be hermetically sealed for cryogenic applications.
Description
Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes and dual elements are also available. Customizable options include connection wire length, temperature coefficient, and resistance value. The Glass Wire Wound (GWW) can be hermetically sealed for cryogenic applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Glass Platinum RTD - HG2713 - Yageo Nexensos
Yardley, PA, United States
Wirewound Glass Platinum RTD
HG2713
Wirewound Glass Platinum RTD HG2713
Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes and dual elements are also available. Customizable options include connection wire length, temperature coefficient, and resistance value. The Glass Wire Wound (GWW) can be hermetically sealed for cryogenic applications.

Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes and dual elements are also available. Customizable options include connection wire length, temperature coefficient, and resistance value. The Glass Wire Wound (GWW) can be hermetically sealed for cryogenic applications.

Supplier's Site

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number HG2713
Product Name Wirewound Glass Platinum RTD
Operating Temperature -328 to 842 F (-200 to 450 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Sensors - 2905070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to ? F (-50 to ? C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Sensor Elements - NB-PTCO-168 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers