Yageo Nexensos Wirewound Ceramic Platinum RTD KN3026E Pt500

Description
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.
Datasheet
Description
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Ceramic Platinum RTD - KN3026E Pt500 - Yageo Nexensos
Yardley, PA, United States
Wirewound Ceramic Platinum RTD
KN3026E Pt500
Wirewound Ceramic Platinum RTD KN3026E Pt500
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.

Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.

Supplier's Site Datasheet

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number KN3026E Pt500
Product Name Wirewound Ceramic Platinum RTD
Operating Temperature -148 to 1220 F (-100 to 660 C)
Nominal Resistance 500 R0 @ 0° C
Technology Wire Wound; (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Element -  - Pyromation
Pyromation
Specs
Operating Temperature ? to 400 F (? to 204 C)
Accuracy 0.1000 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Pt1000 class F0.15 up to 600°C with optimized ESD design - P1K0.232.6W.A.007 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 1000 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details