Yageo Nexensos Wirewound Ceramic Platinum RTD KN1517

Description
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.
Datasheet
Description
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Ceramic Platinum RTD - KN1517 - Yageo Nexensos
Yardley, PA, United States
Wirewound Ceramic Platinum RTD
KN1517
Wirewound Ceramic Platinum RTD KN1517
Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.

Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.

Supplier's Site Datasheet

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number KN1517
Product Name Wirewound Ceramic Platinum RTD
Operating Temperature -148 to 1562 F (-100 to 850 C)
Nominal Resistance 100 R0 @ 0° C
Technology Wire Wound; (Platinum)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensors - 192372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 176 F (-50 to 80 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Sensor Elements - NB-PTCO-159 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.6000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers