Yageo Nexensos RTD (Resistance Temperature Detector) 32207638

Description
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)
Request a Quote Datasheet
Description
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD (Resistance Temperature Detector) - 1759-1011-2-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
1759-1011-2-ND
RTD (Resistance Temperature Detector) 1759-1011-2-ND
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

Buy Now Datasheet
RTD (Resistance Temperature Detector) - 1759-1011-1-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
1759-1011-1-ND
RTD (Resistance Temperature Detector) 1759-1011-1-ND
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

Buy Now Datasheet
RTD (Resistance Temperature Detector) - 1759-1011-6-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
1759-1011-6-ND
RTD (Resistance Temperature Detector) 1759-1011-6-ND
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 1759-1011-2-ND
Product Name RTD (Resistance Temperature Detector)
Operating Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-029 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
3 suppliers
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD (Resistance Temperature Detector) - 2952-P1K0.1206.2ST.BTR-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -58 to 302 F (-50 to 150 C)
View Details