Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes and dual elements are also available. Customizable options include connection wire length, temperature coefficient, and resistance value. The Glass Wire Wound (GWW) can be hermetically sealed for cryogenic applications.
Yageo Nexensos | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | HG1110 |
Product Name | Wirewound Glass Platinum RTD |
Operating Temperature | -328 to 842 F (-200 to 450 C) |