Yageo Nexensos High Temperature Range (-70°C to +850°C) RTD HM 220

Description
H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.
Datasheet
Description
H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Range (-70°C to +850°C) RTD - HM 220 - Yageo Nexensos
Yardley, PA, United States
High Temperature Range (-70°C to +850°C) RTD
HM 220
High Temperature Range (-70°C to +850°C) RTD HM 220
H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.

H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.

Supplier's Site Datasheet

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number HM 220
Product Name High Temperature Range (-70°C to +850°C) RTD
Operating Temperature -94 to 1112 F (-70 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
Sensor Type Standard; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Sensors - 350356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 752 F (-50 to 400 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Sensor Elements - NB-PTCO-158 - TE Connectivity
Specs
Operating Temperature 572 F (300 C)
Accuracy 0.1500 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers