Yageo Nexensos Cryo Temperature Range (-196°C to +150°C) RTD C 416

Description
The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. They are characterized by high long-term stability, excellent temperature shock resistance and a wide temperature range of -196°C to +500°C. C-type elements conform to the characteristic curve defined by DIN EN 60751 (according to IEC 751), and exhibit no hysteresis. These features make them best suited for applications in aerospace, chemical power generation plants, superconductor technology, and analytical equipment.
Datasheet
Description
The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. They are characterized by high long-term stability, excellent temperature shock resistance and a wide temperature range of -196°C to +500°C. C-type elements conform to the characteristic curve defined by DIN EN 60751 (according to IEC 751), and exhibit no hysteresis. These features make them best suited for applications in aerospace, chemical power generation plants, superconductor technology, and analytical equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryo Temperature Range (-196°C to +150°C)  RTD - C 416 - Yageo Nexensos
Yardley, PA, United States
Cryo Temperature Range (-196°C to +150°C) RTD
C 416
Cryo Temperature Range (-196°C to +150°C) RTD C 416
The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. They are characterized by high long-term stability, excellent temperature shock resistance and a wide temperature range of -196°C to +500°C. C-type elements conform to the characteristic curve defined by DIN EN 60751 (according to IEC 751), and exhibit no hysteresis. These features make them best suited for applications in aerospace, chemical power generation plants, superconductor technology, and analytical equipment.

The C series thin-film PRTDs combine the ideal curve characteristics of ceramic wire-wound RTDs with the vibration resistance of glass wire-wound RTDs and represent an excellent alternative to wire-wound RTDs. They are characterized by high long-term stability, excellent temperature shock resistance and a wide temperature range of -196°C to +500°C. C-type elements conform to the characteristic curve defined by DIN EN 60751 (according to IEC 751), and exhibit no hysteresis. These features make them best suited for applications in aerospace, chemical power generation plants, superconductor technology, and analytical equipment.

Supplier's Site Datasheet

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number C 416
Product Name Cryo Temperature Range (-196°C to +150°C) RTD
Operating Temperature -321 to 932 F (-196 to 500 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
Sensor Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
Standard Pt1000 (520) class F0.3, with optimized ESD design - P1K0.520.6W.B.010 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 1000 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details