Surface mount RTD (SMD) elements are designed for automated board mounting in high-volume applications on printed circuit boards where long-time stability, interchangeability combined with low costs are important. Delivery form on wafer frame offers best protection, ready for processing with standardized "pick and place" technology.
| Yageo Nexensos | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | 1206 |
| Product Name | Sinterable Surface Mount RTD |
| Operating Temperature | -58 to 392 F (-50 to 200 C) |
| Nominal Resistance | 1000 R0 @ 0° C |
| Technology | (Platinum) |