Surface mount RTD (SMD) Elements are designed for automated board mounting in high-volume applications on printed circuit boards where long time stability, interchangeability combined with low costs are important. Standard SMD Elements are available in Platinum (Pt) 3850 TC temperature coefficient
| Yageo Nexensos | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | AEC-Q200 |
| Product Name | Surface Mount RTD |
| Operating Temperature | -58 to 302 F (-50 to 150 C) |
| Nominal Resistance | 1000 R0 @ 0° C |
| Technology | (Platinum) |