Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTIVE TEMPERATURE DEVICES (RTD) ELEMENTS
YAGEO NEXENSOS
32208191 -- RTD (RESISTANCE TEMPERATURE DETECTOR)
Yageo Nexensos
RTD (Resistance Temperature Detector)
32208191
Description
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 2-SIP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 2-SIP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
1759-1033-ND
RTD (Resistance Temperature Detector)
1759-1033-ND
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 2-SIP
1 kOhms RTD Platinum (Pt) ±0.3% 3850ppm/°C 2-SIP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Resistive Temperature Devices (RTD) Elements
Product Number
1759-1033-ND
Product Name
RTD (Resistance Temperature Detector)
Operating Temperature
-94 to 932 F (-70 to 500 C)
Unlock Full Specs
to access all available technical data
Similar Products
Conax Technologies
Fiberglass Insulated Lead for RTDs
T2
Specs
Operating Temperature
300 F (149 C)
Technology
Wire Wound
Sensor Type
Standard
View Details
Lake Shore Cryotronics, Inc.
Cryogenic Temperature Sensor
Germanium
Specs
Length
0.3950 inch (10.03 mm)
Width / Diameter.
0.1200 inch (3.05 mm)
View Details
RS Components, Ltd.
RTD Sensors
1235597
Specs
Operating Temperature
-58 to ? F (-50 to ? C)
Nominal Resistance
100 R
0
@ 0° C
Technology
(Platinum)
View Details
TE Connectivity
RTD (Resistance Temperature Detector)
20029981-01
View Details