M-series platinum temperature sensors are the best choice for most applications. They are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.
| Yageo Nexensos | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | MN 222 |
| Product Name | Medium Temperature Range (-70°C to +500°C) RTD |
| Operating Temperature | -94 to 932 F (-70 to 500 C) |
| Nominal Resistance | 100 to 1000 R0 @ 0° C |
| Technology | (Platinum) |
| Sensor Type | Standard; Precision (optional feature) |