Yageo Nexensos Low Temperature Range (-50°C to +400°C) RTD L 420

Description
L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.
Datasheet
Description
L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Temperature Range (-50°C to +400°C) RTD - L 420 - Yageo Nexensos
Yardley, PA, United States
Low Temperature Range (-50°C to +400°C) RTD
L 420
Low Temperature Range (-50°C to +400°C) RTD L 420
L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.

L-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC and energy generation industries as well as in medical and industrial appliances and machinery.

Supplier's Site Datasheet

Technical Specifications

  Yageo Nexensos
Product Category Resistive Temperature Devices (RTD) Elements
Product Number L 420
Product Name Low Temperature Range (-50°C to +400°C) RTD
Operating Temperature -58 to 752 F (-50 to 400 C)
Nominal Resistance 100 to 1000 R0 @ 0° C
Technology (Platinum)
Sensor Type Standard; Precision (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensors - 2713118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -103 to 482 F (-75 to 250 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details