Honeywell Sensing & IoT Pressure Sensors, Transducers - Industrial PX2AF1XX300PSCHX

Description
PRESSURE TRANSDUCER PSIS
Request a Quote Datasheet
Description
PRESSURE TRANSDUCER PSIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - PX2AF1XX300PSCHX-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
PX2AF1XX300PSCHX-ND
Pressure Sensors, Transducers - Industrial PX2AF1XX300PSCHX-ND
PRESSURE TRANSDUCER PSIS

PRESSURE TRANSDUCER PSIS

Buy Now Datasheet
Press Sensor, 300Psi, Seal Gauge, Current; Operating Pressure Max Honeywell - 88W0433 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 300Psi, Seal Gauge, Current; Operating Pressure Max Honeywell
88W0433
Press Sensor, 300Psi, Seal Gauge, Current; Operating Pressure Max Honeywell 88W0433
PRESS SENSOR, 300PSI, SEAL GAUGE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:7/16" - 20 UNF; Supply Current:-; Product Range:PX2 Series

PRESS SENSOR, 300PSI, SEAL GAUGE, CURRENT; Operating Pressure Max:300psi; Sensor Output:Current; Pressure Measurement Type:Sealed Gauge; Voltage Rating:30V; Port Style:7/16" - 20 UNF; Supply Current:-; Product Range:PX2 Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number PX2AF1XX300PSCHX-ND 88W0433
Product Name Pressure Sensors, Transducers - Industrial Press Sensor, 300Psi, Seal Gauge, Current; Operating Pressure Max Honeywell
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed Gauge; Sealed Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 725-1473-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers