Pressure Sensor 15PSI (103.42kPa) Absolute 40 mV ~ 95 mV 8-SMD Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 480-2671-5-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |