"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.11"" (2.67mm) Tube 40 mV ~ 95 mV 6-DIP Module"
SENSOR 15PSIG 0.11 .095V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 480-2861-ND | SCC15GD2 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |
| Features | Temperature Compensated |