Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Mirrors
Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more
| Product Name | Notes |
|---|---|
| Features: • Diameter range from 10mm to 280mm • Excellent transmission from UV to MWIR • Exceptional surface hardness and chemical resistance • For defense and aerospace application Both high... | |
| Features: • Exceptional mechanical strength and chemical resistance • High thermal durabilities excellent for harsh environments • Maximum diameter 300mm • Broad wavelength range from 150-5500nm • Blank substrates, AR-coated... | |
| Features: • Large wavelength range: 0.15~5μm • Extreme hardness for harsh environment • Chemical and erosion resistant front surface • Various prism shapes: Right angle prisms, 60° equiliateral dispersing prism,... | |
| Features: • Made of N-BK7 • High scratch-resistance • Stable chemical properties • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit... | |
| Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are... | |
| Features: • Off-the-shelf and custom mirrors available • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness λ/10 and λ/4 options available Shalom EO’s N-BK7 Metallic Mirrors consist... | |
| Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45... | |
| Features: • Stocked and Custom Mirrors Available • Made of Corning UV grade Fused Silica • High Reflectance at 600-1000nm • Low GDD • HIgh Flatness and Surface Quality The... | |
| Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • Low GDD and high damage threshold • High Flatness λ/10, High SQ:10/5 S/D • | |
| Features: • Made of Corning UV grade Fused Silica • Stocked and custom mirrors available • High Flatness λ/10, High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45° • | |
| Features: • Extreme surface hardness and chemical resistance • Wide Transmission Range: 0.15-5.5μm • Ideal for application from UV to MWIR • AR coating available Lenses are optical components utilized... | |
| Features: • Off-the-shelf mirrors available • Made of Corning UV grade Fused Silica • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness option: λ/10 and λ/4 Shalom... |