Hangzhou Shalom Electro-optics Technology Co., Ltd. UVFS λ/4 D12.7x3mm Uncoated Windows or Substrates 133-005

Description
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.
Description
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Suppliers

Company
Product
Description
Supplier Links
UVFS λ/4 D12.7x3mm Uncoated Windows or Substrates - 133-005 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
UVFS λ/4 D12.7x3mm Uncoated Windows or Substrates
133-005
UVFS λ/4 D12.7x3mm Uncoated Windows or Substrates 133-005
Features: • Made of UV Fused Silica • Low thermal expansion • High mechanical strength • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors. For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength. Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Features:


• Made of UV Fused Silica
• Low thermal expansion
• High mechanical strength
• Stocked and Custom Products
• Excellent as windows or mirror substrates

Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated UV Fused Silica windows could also be used as substrates or blanks of mirrors.


For manufacturing optical windows, UV Fused Silica has the advantage of high transmission in the UV to NIR wavelength range. When selected to manufacture mirror substrates, the optical properties are of little importance, since the substrate material has no impact on the mirror’s optical properties, the virtues of UV Fused Silica include low inclusion of impure substance, low thermal expansion, and high mechanical strength.


Hangzhou Shalom EO is a custom and off-the-shelf supplier, we provide uncoated versions of UV fused silica windows, which are befitting to be used as substrates or blanks for mirrors. The stocked UV fused silica windows or mirror blanks are made from Corning 7980 series fused silica glass, including Lambda/4 flatness modules and lambda/10 modules, Lambda/4 flatness are low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 133-005
Product Name UVFS λ/4 D12.7x3mm Uncoated Windows or Substrates
Diameter/Width 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details