Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
Features: • Exceptional mechanical strength and chemical resistance • • High thermal durabilities and broad wavelength range from 200-5500nm • • Ideal for harsh conditions and high-power applications (e.g lasers,...
Features: • Exceptional mechanical strength and chemical resistance • High thermal durabilities and broad wavelength range from 200-5500nm • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers,...
Features: • Maximum diameter 200mm • CVD ZnSe grown in the USA • Broad wavelength range covering 600nm to 16000nm and low IR absorption • Low chromatic dispersion • Coating...
Features: • Maximum diameter 200mm • Transmission range 0.2-11.0μm • Excellent as viewport windows and for IR spectroscope • Coating Options: Protective Coating Barium Fluoride Windows, with their extremely...
Features: • Maximum diameter 200mm • Transmitting range 0.18μm to 8.0μm • High transmission rate in the UV, VIS ,and IR region • High damage threshold and low chromatic aberration...
Features: • Maximum diameter 250mm • CVD Grown Zinc Fluoride and Multispectral Zinc Sulfide (Cleartran) • Transmission range 0.4-14.0μm (Multispectral Zinc Sulfide) • Excellent mechanical strength and chemical inertness for...
Features: • Maximum diameter 300mm • Windows made for Czochralski or Float Zone Silicon • Transmission range 1.2-15μm • CZ silicon for MWIR (3-5μm) and FZ silicon for LWIR (8-12μm)...
Features: • Stocked and custom Germanium (Ge) windows available • Maximum diameter 300mm • Broad wavelength range covering 2000-16000nm, excellent for IR applications • Coating options: DLC coating, AR@3-5μm, AR@8-12μm,...