Hangzhou Shalom Electro-optics Technology Co., Ltd. BK7 λ/10 D50.8x12mm Uncoated Windows or Substrates 132-025

Description
Features: • Made of N-BK7 • High scratch-resistance • Stable chemical properties • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated N-BK7 windows could also be used as substrates or blanks of mirrors. N-BK7 features excellent transmission from visible to NIR spectrum, low inclusion of bubbles and impure substance, and ease of manufacturing and machining. Therefore it is an excellent choice for transmission optical components. As mirror substrates, N-BK7 is also advantageous in terms of fine mechanical properties and resistance to scratches, and stable chemical properties. However, it possesses high coefficients of thermal expansion in relative, thus not appropriate for environments where temperatures are changeable. Shalom EO’s stocked N-BK7 windows or mirror blanks including the Lambda/4 flatness modules and lambda/10 modules, while Lambda/4 flatness is low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.
Description
Features: • Made of N-BK7 • High scratch-resistance • Stable chemical properties • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated N-BK7 windows could also be used as substrates or blanks of mirrors. N-BK7 features excellent transmission from visible to NIR spectrum, low inclusion of bubbles and impure substance, and ease of manufacturing and machining. Therefore it is an excellent choice for transmission optical components. As mirror substrates, N-BK7 is also advantageous in terms of fine mechanical properties and resistance to scratches, and stable chemical properties. However, it possesses high coefficients of thermal expansion in relative, thus not appropriate for environments where temperatures are changeable. Shalom EO’s stocked N-BK7 windows or mirror blanks including the Lambda/4 flatness modules and lambda/10 modules, while Lambda/4 flatness is low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Suppliers

Company
Product
Description
Supplier Links
BK7 λ/10 D50.8x12mm Uncoated Windows or Substrates - 132-025 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
BK7 λ/10 D50.8x12mm Uncoated Windows or Substrates
132-025
BK7 λ/10 D50.8x12mm Uncoated Windows or Substrates 132-025
Features: • Made of N-BK7 • High scratch-resistance • Stable chemical properties • Stocked and Custom Products • Excellent as windows or mirror substrates Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated N-BK7 windows could also be used as substrates or blanks of mirrors. N-BK7 features excellent transmission from visible to NIR spectrum, low inclusion of bubbles and impure substance, and ease of manufacturing and machining. Therefore it is an excellent choice for transmission optical components. As mirror substrates, N-BK7 is also advantageous in terms of fine mechanical properties and resistance to scratches, and stable chemical properties. However, it possesses high coefficients of thermal expansion in relative, thus not appropriate for environments where temperatures are changeable. Shalom EO’s stocked N-BK7 windows or mirror blanks including the Lambda/4 flatness modules and lambda/10 modules, while Lambda/4 flatness is low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Features:


• Made of N-BK7
• High scratch-resistance
• Stable chemical properties
• Stocked and Custom Products
• Excellent as windows or mirror substrates

Optical windows are used to transmit light and protect work areas or sensitive components from the outside environment. Optical windows use substrates, coatings, or a combination of the two to transmit specific wavelengths or ranges of wavelengths. Uncoated N-BK7 windows could also be used as substrates or blanks of mirrors.


N-BK7 features excellent transmission from visible to NIR spectrum, low inclusion of bubbles and impure substance, and ease of manufacturing and machining. Therefore it is an excellent choice for transmission optical components. As mirror substrates, N-BK7 is also advantageous in terms of fine mechanical properties and resistance to scratches, and stable chemical properties. However, it possesses high coefficients of thermal expansion in relative, thus not appropriate for environments where temperatures are changeable.


Shalom EO’s stocked N-BK7 windows or mirror blanks including the Lambda/4 flatness modules and lambda/10 modules, while Lambda/4 flatness is low cost and suitable for most kinds of optical applications, and the Lambda/10 flatness modules are suitable for laser system and other high demanding applications.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 132-025
Product Name BK7 λ/10 D50.8x12mm Uncoated Windows or Substrates
Diameter/Width 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details