Hangzhou Shalom Electro-optics Technology Co., Ltd. UVFS D25.4x6 1064nm for Nd:YAG 1H Laser Mirrors 122-041

Description
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.
Description
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Suppliers

Company
Product
Description
Supplier Links
UVFS D25.4x6 1064nm for Nd:YAG 1H Laser Mirrors - 122-041 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
UVFS D25.4x6 1064nm for Nd:YAG 1H Laser Mirrors
122-041
UVFS D25.4x6 1064nm for Nd:YAG 1H Laser Mirrors 122-041
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Features:


• Stocked and custom mirrors available
• Made of Corning UV grade Fused Silica
• High Flatness λ/10
• High SQ: 10/5 S/D
• Wide angle of Incidence(AOI): 0-45

Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.


The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion.


Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 122-041
Product Name UVFS D25.4x6 1064nm for Nd:YAG 1H Laser Mirrors
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Dielectric Mirror, Ultra-broadband, 25.4 mm, 99% 0-50°, 610-1130 nm - 10Q20BB.2 - Newport MKS
Specs
Wavelength Range 610 to 1130 nm (6100 to 11300 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details