Hangzhou Shalom Electro-optics Technology Co., Ltd. UVFS D25.4x6 852nm for LD Laser Mirrors 122-032

Description
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.
Description
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Suppliers

Company
Product
Description
Supplier Links
UVFS D25.4x6 852nm for LD Laser Mirrors - 122-032 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
UVFS D25.4x6 852nm for LD Laser Mirrors
122-032
UVFS D25.4x6 852nm for LD Laser Mirrors 122-032
Features: • Stocked and custom mirrors available • Made of Corning UV grade Fused Silica • High Flatness λ/10 • High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45 Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Features:


• Stocked and custom mirrors available
• Made of Corning UV grade Fused Silica
• High Flatness λ/10
• High SQ: 10/5 S/D
• Wide angle of Incidence(AOI): 0-45

Shalom EO’s UV Fused Silica Laser Line mirrors are optimized for a narrow spectral range each. The average reflection rate is above 98%, at 0-45° incident angles(when light is projected at 0°, the reflection is further enhanced to 99%), regardless of the polarization state. Both standard and custom versions could be supplied. Shalom EO offers various mirror specifications, each of them is designed for a certain application, and there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.


The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion.


Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 122-032
Product Name UVFS D25.4x6 852nm for LD Laser Mirrors
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details