Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Achromats

Achromats consist of two or more elements, usually of crown and flint glass, that have been corrected for chromatic aberration with respect to two selected wavelengths.  They are also known as achromatic lenses.  This area includes micro achromats as well.
Achromats: Learn more

Product Name Notes
Features: • Both off-the-shelf positive achromatic doublet lenses and negative achromatic doublet lenses are available • Abundant selection: focal lengths 7.5mm to 1000mm (positive achromatic doublet lens); -100mm to -20mm...
Features: • Broad diameter range: 1.0mm to 300mm • Custom substrate material • Centering: <3> • Standardized focal lengths and diameters convenient for OEM • Minimized chromatic dispersion • Coating...