Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Polarizers

Optical polarizers are optical devices that can transform unpolarized or natural light into polarized light, usually by the selective transmission of polarized rays.
Optical Polarizers: Learn more

Product Name Notes
• Exceedingly steady retardation over a broad wavelength range • Typical wavelength range: 325-1100nm and 600-2700nm (quarter waveplate),310-1100n m and 600-2700nm (half waveplate) • Cemented construction (cemented by NOA61) •
• High wavelength and temperature stability • Decent damage thresholds and eminent surface flatness (20/10 S/D, <1> • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates •
• Low cost and fast delivery • AR coated and high damage threshold • Wavelength options: from 266nm to 7000nm • Two material options: Quartz or MgF2 Waveplates • Low...
• Made of high quality quartz crystals • High damage threshold and AR-coated surfaces • A Variety of Dual Wavelength Set: 780/390nm, 800/400nm, 810/405nm, 1030/515m, 1064/532nm, 1550/775nm • Triple Wavelength...
• NOA61 cemented structure • High Wavelength and temperature stability • Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates • Damage Threshold >0.5J/cm^2@1064nm, 20ns,20Hz • Customized Quartz...
• Off-the-shelf and customized modules are available • Flat retardance over a certain wavelength range • Two types of materials: Quartz and MgF2 • Standard wavelength band options: 450-650nm, 690-1200nm,...
• Quarter-wave or half-wave retardance • Broader wavelength bandwidth than common waveplates (Maximum 2000-15000nm) • Three types of materials are optional: BK7, UV Fused Silica and ZnSe • Half-wave prisms...
• Steady retardance over certain spectral and temperature range • Ultra-thin Free standing single plate or constructed with substrates • Wide acceptance angle and precise retardance value • High damage...
• Widely selectable wavelengths: 200-2000nm for Quartz waveplates, 190-7000nm for MgF2 waveplates • High temperature stability, high damage threshold • Air spaced and double retardation plates structure • Half waveplates,...