Hangzhou Shalom Electro-optics Technology Co., Ltd. BK7 λ/4 D12.7x3 Enhanced Al Mirrors 123-002

Description
Features: • Off-the-shelf and custom mirrors available • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness λ/10 and λ/4 options available Shalom EO’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective Au metallic coatings. Both stocked and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less expensive. Metallic coated mirrors feature a wide reflective spectral range, low cost, and are non-sensitive to the incidence angle and polarization state. Compared with dielectric coated mirrors, however, metal mirrors have lower reflectance and laser damage threshold, therefore metallic coated mirrors are the economical option for applications requiring a wide rejection range and less strict reflectance standards. Three metal materials are utilized to coat the mirror substrates: Aluminum (Al) is the most prevalent metal for manufacturing reflection coating, it features high reflectance from UV to NIR spectrum, and is price-competitive. Silver (Ag) ’s high-reflection zone locates at visible-to-NIR, and its reflection rate is higher than aluminum, however, sliver under exposure to air suffers from oxidation, which leads to blackening and degradation in performance and strength. Gold (Au) exhibits high reflectance from NIR to Far Infrared regions and is more consistent than the other two metals. The drawback is higher cost and the soft characteristic. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.
Description
Features: • Off-the-shelf and custom mirrors available • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness λ/10 and λ/4 options available Shalom EO’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective Au metallic coatings. Both stocked and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less expensive. Metallic coated mirrors feature a wide reflective spectral range, low cost, and are non-sensitive to the incidence angle and polarization state. Compared with dielectric coated mirrors, however, metal mirrors have lower reflectance and laser damage threshold, therefore metallic coated mirrors are the economical option for applications requiring a wide rejection range and less strict reflectance standards. Three metal materials are utilized to coat the mirror substrates: Aluminum (Al) is the most prevalent metal for manufacturing reflection coating, it features high reflectance from UV to NIR spectrum, and is price-competitive. Silver (Ag) ’s high-reflection zone locates at visible-to-NIR, and its reflection rate is higher than aluminum, however, sliver under exposure to air suffers from oxidation, which leads to blackening and degradation in performance and strength. Gold (Au) exhibits high reflectance from NIR to Far Infrared regions and is more consistent than the other two metals. The drawback is higher cost and the soft characteristic. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Suppliers

Company
Product
Description
Supplier Links
BK7 λ/4 D12.7x3 Enhanced Al Mirrors - 123-002 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
BK7 λ/4 D12.7x3 Enhanced Al Mirrors
123-002
BK7 λ/4 D12.7x3 Enhanced Al Mirrors 123-002
Features: • Off-the-shelf and custom mirrors available • Coating options: Enhanced Al, Protective Ag and Protective Au • Flatness λ/10 and λ/4 options available Shalom EO’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective Au metallic coatings. Both stocked and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less expensive. Metallic coated mirrors feature a wide reflective spectral range, low cost, and are non-sensitive to the incidence angle and polarization state. Compared with dielectric coated mirrors, however, metal mirrors have lower reflectance and laser damage threshold, therefore metallic coated mirrors are the economical option for applications requiring a wide rejection range and less strict reflectance standards. Three metal materials are utilized to coat the mirror substrates: Aluminum (Al) is the most prevalent metal for manufacturing reflection coating, it features high reflectance from UV to NIR spectrum, and is price-competitive. Silver (Ag) ’s high-reflection zone locates at visible-to-NIR, and its reflection rate is higher than aluminum, however, sliver under exposure to air suffers from oxidation, which leads to blackening and degradation in performance and strength. Gold (Au) exhibits high reflectance from NIR to Far Infrared regions and is more consistent than the other two metals. The drawback is higher cost and the soft characteristic. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Features:


• Off-the-shelf and custom mirrors available
• Coating options: Enhanced Al, Protective Ag and Protective Au
• Flatness λ/10 and λ/4 options available

Shalom EO’s N-BK7 Metallic Mirrors consist of N-BK7 substrates and Enhanced Al/Protective Ag /Protective Au metallic coatings. Both stocked and custom versions are available.

N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less expensive.


Metallic coated mirrors feature a wide reflective spectral range, low cost, and are non-sensitive to the incidence angle and polarization state. Compared with dielectric coated mirrors, however, metal mirrors have lower reflectance and laser damage threshold, therefore metallic coated mirrors are the economical option for applications requiring a wide rejection range and less strict reflectance standards.


Three metal materials are utilized to coat the mirror substrates: Aluminum (Al) is the most prevalent metal for manufacturing reflection coating, it features high reflectance from UV to NIR spectrum, and is price-competitive. Silver (Ag) ’s high-reflection zone locates at visible-to-NIR, and its reflection rate is higher than aluminum, however, sliver under exposure to air suffers from oxidation, which leads to blackening and degradation in performance and strength. Gold (Au) exhibits high reflectance from NIR to Far Infrared regions and is more consistent than the other two metals. The drawback is higher cost and the soft characteristic.


Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 123-002
Product Name BK7 λ/4 D12.7x3 Enhanced Al Mirrors
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
Mirror Materials BK7 Glass; BK7
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details