Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Lens Assemblies

Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function.  These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more

Product Name Notes
Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free...
Features: • 2x to 4x magnification • Compact and flexible, compatible with various detectors • Switching mechanism: built-in motorized focus mechanism, manual, or other designs upon requests • IP67 sealing...
Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing...
Features: • Dual focal lengths: 40mm and 240mm • Optimized MTF qualities • High MWIR transmission and low image distortion • Compliant with cooled InSb FPA detectors Field of view...
Features: • Dual focal lengths: 40mm and 240mm • Optimized MTF qualities • High MWIR transmission and low image distortion • Compliant with cooled InSb FPA detectors Zoom Lenses are...
Features: • Focal length range: 13mm to 400mm • Fixed, Manual, or motorized focusing mechanism • Compliant with MWIR cooled detectors • Maximum working temperature range: -40°C ~ +60°C •
Features: • Focal length up to 300mm • Fixed, Manual or motorized focusing mechanism • Working temperature range: -40°C to 60°C • Fit for a variety of detectors For a...
Features: • Ultra wide angles of view and compact structure • Modules available: Fisheye, Super Wide Angle, and Pinhole Lenses • Available as off-the-shelf and custom versions • Image distortion...
Features: • Wide focal length range: 4.3mm to 100mm • Broad working temperature range: -40°C to 60°C • Passive optical athermalization design • Compact structure and IP67 sealing Infrared optical...