Hangzhou Shalom Electro-optics Technology Co., Ltd. Sapphire Domes

Description
Features: • Diameter range from 10mm to 280mm • Excellent transmission from UV to MWIR • Exceptional surface hardness and chemical resistance • For defense and aerospace application Both high transmission, as well as reliable durabilities, are important for optical domes, Sapphire Domes are an excellent option for its good mechanical properties and good transmission from UV to MWIR of 3-5μm. The wide transmissive spectrum of sapphire domes makes them ideal for multi-spectral and high-speed usages. Hangzhou Shalom EO offers custom sapphire domes with wide wavelengths from UV to MWIR, the products are used in extensive for defense and aerospace applications.
Description
Features: • Diameter range from 10mm to 280mm • Excellent transmission from UV to MWIR • Exceptional surface hardness and chemical resistance • For defense and aerospace application Both high transmission, as well as reliable durabilities, are important for optical domes, Sapphire Domes are an excellent option for its good mechanical properties and good transmission from UV to MWIR of 3-5μm. The wide transmissive spectrum of sapphire domes makes them ideal for multi-spectral and high-speed usages. Hangzhou Shalom EO offers custom sapphire domes with wide wavelengths from UV to MWIR, the products are used in extensive for defense and aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Sapphire Domes -  - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Sapphire Domes
Sapphire Domes
Features: • Diameter range from 10mm to 280mm • Excellent transmission from UV to MWIR • Exceptional surface hardness and chemical resistance • For defense and aerospace application Both high transmission, as well as reliable durabilities, are important for optical domes, Sapphire Domes are an excellent option for its good mechanical properties and good transmission from UV to MWIR of 3-5μm. The wide transmissive spectrum of sapphire domes makes them ideal for multi-spectral and high-speed usages. Hangzhou Shalom EO offers custom sapphire domes with wide wavelengths from UV to MWIR, the products are used in extensive for defense and aerospace applications.

Features:


• Diameter range from 10mm to 280mm
• Excellent transmission from UV to MWIR
• Exceptional surface hardness and chemical resistance
• For defense and aerospace application

Both high transmission, as well as reliable durabilities, are important for optical domes, Sapphire Domes are an excellent option for its good mechanical properties and good transmission from UV to MWIR of 3-5μm. The wide transmissive spectrum of sapphire domes makes them ideal for multi-spectral and high-speed usages.


Hangzhou Shalom EO offers custom sapphire domes with wide wavelengths from UV to MWIR, the products are used in extensive for defense and aerospace applications.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Name Sapphire Domes
Surface Quality 60-40 Scratch / Dig
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details