Hangzhou Shalom Electro-optics Technology Co., Ltd. Datasheets for Optical Crystals
Optical crystals are transparent in different spectral regions, depending upon the crystal material.
Optical Crystals: Learn more
| Product Name | Notes |
|---|---|
| • Broad transparent optical range of 0.3 to 5.2 micro • High nonlinear coefficients and damage threshold • Non-dopant LiNbO3 and MgO (0.6% to 5.0%) doped LiNbO3 available • Applications:... | |
| • Broad transparent range from 0.35μm to 4.5μm • High damage threshold (1.8 times the magnitude of KTP) • High resistivity and high repetition rate • Surpassing homogeneity and high... | |
| • Broad transparent range from 0.5μm to 5.0μm • For SHG, THG, and OPO of Nd:YAG, Ti:Sapphire, and Alexandrite Lasers • Other Applications: EO modulation, piezoelectric transducers, etc. • Optical-grade-polish... | |
| • Broad transparent range from 286nm to 2500nm • Large effective SHG coefficient (~ 9 times that of KDP) • High damage threshold • Maximum aperture: 15x15mm BIBO( BiB3O6) Crystal... | |
| • For a variety of applications: SHG, THG, 4HG and EO Pockels Cells • Maximum dimension: 100x100x60mm • DKDP crystal blanks and laser-grade-polished crystals • Strict QC inspection ensuring high-quality... | |
| • High gray track resistance • High damage threshold: >2GW/cm^2 (@1064nm; TEM00, 10nS,10Hz) • High conversion efficiency up to 80% • Common Applications: Continuous Wave (CW) and high average power... | |
| • Large nonlinear and E-O coefficients • Lower absorption in the 3-4μm range than KTP • High damage threshold • Maximum dimension: 15x15x30mm • AR coatings at visible to 3300nm... | |
| • Stock and custom crystals available • Maximum aperture: 40x40mm • High nonlinear coefficient, high damage threshold • Wide acceptance angle and mild walk-off angle • Applications: SHG@1064nm, OPO, OPA,... | |
| • Stocked and custom crystals available • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM) • Large effective SHG coefficient • High damage threshold: >10GW/cm^2 for 1064nm,... | |
| • Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • | |
| • Wide transmission region from 0.74μm to 12μm • Large nonlinear coefficient • Broad phase-matching bandwidth • AR/BBAR coatings • Applications: SHG, SFG, OPO and OPG/OPA in the mid-infrared region... |